Superior Technical Ceramics Corp. Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be... | |
| For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent... | |
| Made from 96% Alumina Oxide | |
| Made from 99.5% Alumina Oxide | |
| Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. | |
| Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 12 | |
| Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 13 | |
| Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 14 | |
| Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 15 | |
| Rod Tolerance: 1/4" to 1":+1/16",-.000, Over 1": +1/8",-.000, Length: +1/4",-.000. | |
| Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must... | |
| Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance |