Superior Technical Ceramics Corp. Standard Standoff 50308

Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet
Description
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
Standard Standoff
50308
Standard Standoff 50308
Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or axis as applicable. MIL number shown above is to be used as reference only, MILI10 obsoleted 1/99.

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number 50308
Product Name Standard Standoff
Material Type Silicate / Clay; Steatite
Shape / Form Rod; Ferrule / Eyelet
Applications Electronics or semiconductors; HV / Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details