Superior Technical Ceramics Corp. 99.8% Alumina Rod R990013

Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet
Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
99.8% Alumina Rod
R990013
99.8% Alumina Rod R990013
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number R990013
Product Name 99.8% Alumina Rod
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details