Made from 96% Alumina Oxide
| Superior Technical Ceramics Corp. | |
|---|---|
| Product Category | Specialty Ceramics |
| Product Number | 65109 |
| Product Name | Fishspine Bead |
| Composition or ASTM/EN Cement Type | 96% Alumina Oxide |
| Shape / Form | Hollow Stock (Tube, Pipe, Column) |
| Applications | Foundry / Metal Processing; Chemical or material processing; HV / Electrical; Refractory or High Temperature Insulation |
| Length | 0.2600 inch (6.6 mm) |