Superior Technical Ceramics Corp. 99.8% Alumina Rod R990023

Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet
Description
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Albans, VT, USA
99.8% Alumina Rod
R990023
99.8% Alumina Rod R990023
Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance

Datasheet

Technical Specifications

  Superior Technical Ceramics Corp.
Product Category Industrial Ceramic Materials
Product Number R990023
Product Name 99.8% Alumina Rod
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Wire Guide Pulley -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Roller / Roll
Applications Textile Industry
Performance Features Good insulation performance, high-temperature resistance, Superior wear-resistance, good smooth surface finish, Stiffness texture
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details