Abracon, LLC Fixed Ind 3.3Nh 400Ma 300 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon ATFC-0201HQ-3N3B-T

Description
FIXED IND 3.3NH 400MA 300 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 3.3NH 400MA 300 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 3.3Nh 400Ma 300 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0630 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 3.3Nh 400Ma 300 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
97W0630
Fixed Ind 3.3Nh 400Ma 300 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 97W0630
FIXED IND 3.3NH 400MA 300 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 3.3NH 400MA 300 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0630
Product Name Fixed Ind 3.3Nh 400Ma 300 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Programmable Oscillators - 510BAA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details