Abracon, LLC Vctcxo, Gps, 16.8Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Abracon ASVTX-09-16.800MHZ

Description
VCTCXO, GPS, 16.8MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:16.8MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:16.8MHz RoHS Compliant: Yes
Datasheet
Description
VCTCXO, GPS, 16.8MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:16.8MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:16.8MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 16.8Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Abracon - 13J1980 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 16.8Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Abracon
13J1980
Vctcxo, Gps, 16.8Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Abracon 13J1980
VCTCXO, GPS, 16.8MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:16.8MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:16.8MHz RoHS Compliant: Yes

VCTCXO, GPS, 16.8MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:16.8MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:16.8MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 13J1980
Product Name Vctcxo, Gps, 16.8Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Abracon
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details