Abracon, LLC ASVTX-13 VCTCXO Crystal ASVTX-13-D-52.000MHZ-I05-T

Description
RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 52 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±0.5ppm Current - Supply (Max): 2mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 52 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±0.5ppm Current - Supply (Max): 2mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVTX-13 VCTCXO Crystal - ASVTX-13-D-52.000MHZ-I05-T - Abracon, LLC
Spicewood, TX, United States
ASVTX-13 VCTCXO Crystal
ASVTX-13-D-52.000MHZ-I05-T
ASVTX-13 VCTCXO Crystal ASVTX-13-D-52.000MHZ-I05-T
RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 52 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±0.5ppm Current - Supply (Max): 2mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASVTX-13
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 52 MHz
  • Output: Clipped Sine Wave
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±0.5ppm
  • Current - Supply (Max): 2mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14672-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14672-2-ND
Oscillators 535-14672-2-ND
52MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

52MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASVTX-13-D-52.000MHZ-I05-T 535-14672-2-ND
Product Name ASVTX-13 VCTCXO Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 52 MHz
Frequency Stability 0.5000 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details