Abracon, LLC Cap Tant 4.7Uf 20% 35V 1411 / Tape & Reel (Tr) Rohs Compliant Abracon ATCC-211B-035-475M-T

Description
CAP TANT 4.7UF 20% 35V 1411 / Tape & Reel (TR) RoHS Compliant: Yes
Description
CAP TANT 4.7UF 20% 35V 1411 / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Tant 4.7Uf 20% 35V 1411 / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0593 - Newark, An Avnet Company
Chicago, IL, United States
Cap Tant 4.7Uf 20% 35V 1411 / Tape & Reel (Tr) Rohs Compliant Abracon
97W0593
Cap Tant 4.7Uf 20% 35V 1411 / Tape & Reel (Tr) Rohs Compliant Abracon 97W0593
CAP TANT 4.7UF 20% 35V 1411 / Tape & Reel (TR) RoHS Compliant: Yes

CAP TANT 4.7UF 20% 35V 1411 / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0593
Product Name Cap Tant 4.7Uf 20% 35V 1411 / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I3SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510AAA000174AAG - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers