Abracon, LLC ASVMX XO (Standard) Crystal ASVMX-25.000MHZ-5ABA

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 120mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 120mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMX XO (Standard) Crystal - ASVMX-25.000MHZ-5ABA - Abracon, LLC
Spicewood, TX, United States
ASVMX XO (Standard) Crystal
ASVMX-25.000MHZ-5ABA
ASVMX XO (Standard) Crystal ASVMX-25.000MHZ-5ABA
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 120mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMX
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.4 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 2.375V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 120mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12997-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12997-ND
Oscillators 535-12997-ND
25MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

25MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASVMX-25.000MHZ-5ABA 535-12997-ND
Product Name ASVMX XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-2016MV-333.3-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers