Abracon, LLC Cap Tant 4.7Uf 20% 16V 1206 / Tape & Reel (Tr) Rohs Compliant Abracon ATCC-211A-016-475M-T

Description
CAP TANT 4.7UF 20% 16V 1206 / Tape & Reel (TR) RoHS Compliant: Yes
Description
CAP TANT 4.7UF 20% 16V 1206 / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Tant 4.7Uf 20% 16V 1206 / Tape & Reel (Tr) Rohs Compliant Abracon - 97W0581 - Newark, An Avnet Company
Chicago, IL, United States
Cap Tant 4.7Uf 20% 16V 1206 / Tape & Reel (Tr) Rohs Compliant Abracon
97W0581
Cap Tant 4.7Uf 20% 16V 1206 / Tape & Reel (Tr) Rohs Compliant Abracon 97W0581
CAP TANT 4.7UF 20% 16V 1206 / Tape & Reel (TR) RoHS Compliant: Yes

CAP TANT 4.7UF 20% 16V 1206 / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W0581
Product Name Cap Tant 4.7Uf 20% 16V 1206 / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555PW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Through Hole Oscillators - ECS-100AX-010 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers