Abracon, LLC ASVMX XO (Standard) Crystal ASVMX-25.000MHZ-5ABB-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 90mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 90mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMX XO (Standard) Crystal - ASVMX-25.000MHZ-5ABB-T - Abracon, LLC
Spicewood, TX, United States
ASVMX XO (Standard) Crystal
ASVMX-25.000MHZ-5ABB-T
ASVMX XO (Standard) Crystal ASVMX-25.000MHZ-5ABB-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 90mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMX
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.4 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.375V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 90mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASVMX-25.000MHZ-5ABB-T-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

25MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASVMX-25.000MHZ-5ABB-T ASVMX-25.000MHZ-5ABB-T-ND
Product Name ASVMX XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Surface Mount Oscillators - ECS-2033-100-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers