Transistor, NPN, 500 mA, 50V, 160-400hFE, SOT-23
TRANS NPN 45V 0.5A SOT-23
TRANS NPN 45V 0.5A SOT-23
TRANS NPN 45V 0.5A SOT-23
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1602-GSBC817-25 | 4786-GSBC817-25CT-ND |
| Product Name | NPN Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN |