Transistor, NPN, 170V, 1A, SOT-23
TRANS NPN 150V 1A SOT-23
TRANS NPN 150V 1A SOT-23
TRANS NPN 150V 1A SOT-23
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1602-MMBT495 | 4786-MMBT495DKR-ND |
| Product Name | NPN Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN |