TRANS 2PNP 65V 100MA SOT-363
TRANS 2PNP 65V 100MA SOT-363
TRANS 2PNP 65V 100MA SOT-363
Transistor, PNP, Dual, -0.1A, -80V, SOT-363
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4786-BC856SDKR-ND | 1602-BC856S |
| Product Name | Bipolar Transistor Arrays | PNP Transistors |
| Polarity | PNP | PNP |