TRANS NPN/PNP 45V 100MA SOT-363
TRANS NPN/PNP 45V 100MA SOT-363
TRANS NPN/PNP 45V 100MA SOT-363
Transistor, Dual, 0.1A, 50V, SOT-363
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4786-GSBC847PNCT-ND | 1602-GSBC847PN |
| Product Name | Bipolar Transistor Arrays | Bipolar Junction Transistors |
| Polarity | NPN; PNP |