TRANS PNP 65V 0.1A SOT-23
TRANS PNP 65V 0.1A SOT-23
TRANS PNP 65V 0.1A SOT-23
Transistor, PNP, -100mA, -80V, 220-475hFE, SOT-23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4786-BC856BCT-ND | 1602-BC856B |
| Product Name | Single Bipolar Transistors | PNP Transistors |
| Polarity | PNP | PNP |