Transistor, NPN, 300mA, 50V, 420-800hFE, SOT-23
TRANS NPN 45V 0.1A SOT-23
TRANS NPN 45V 0.1A SOT-23
TRANS NPN 45V 0.1A SOT-23
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1602-BC847C | 4786-BC847CDKR-ND |
| Product Name | NPN Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN |