Transistor, PNP, -500mA, -50V, 250-600hFE, SOT-323
TRANS PNP 45V 0.5A SOT-323
TRANS PNP 45V 0.5A SOT-323
TRANS PNP 45V 0.5A SOT-323
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1602-GSBC807-40W | 4786-GSBC807-40WDKR-ND |
| Product Name | PNP Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP |