TRANS NPN 80V 0.5A SOT-23
TRANS NPN 80V 0.5A SOT-23
TRANS NPN 80V 0.5A SOT-23
Transistor, NPN, 500mA, 80V, SOT-23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4786-MMBTA06DKR-ND | 1602-MMBTA06 |
| Product Name | Single Bipolar Transistors | NPN Transistors |
| Polarity | NPN | NPN |