Transistor, PNP, -1A, -100V, 63-100hFE, SOT-223
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1602-GSBCP53-10 | 4786-GSBCP53-10TR-ND |
| Product Name | PNP Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP |