TRANS NPN 40V 0.6A SOT-23
TRANS NPN 40V 0.6A SOT-23
TRANS NPN 40V 0.6A SOT-23
Transistor, NPN, 0.6A, 75V, SOT-23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4786-MMBT2222ATR-ND | 1602-MMBT2222A |
| Product Name | Single Bipolar Transistors | NPN Transistors |
| Polarity | NPN | NPN |