BC846BPN is a composite NPN/PNP transistor pair in a SOT363 (SC-88) surface-mount package measuring 2.2 mm by 1.35 mm, designed for general-purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 65 V and a continuous collector current of 100 mA. The device dissipates up to 300 mW under standard PCB conditions, with a junction temperature rating up to 150 °C. It features low collector capacitance, low saturation voltage, and closely matched current gain, with DC current gain ranging from 200 to 450. The part is AEC-Q101 qualified for automotive use.
TRANSISTOR, NPN, 65V, 100MA, SOT363; Transistor Polarity:NPN, PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 75T6352 |
| Product Name | Transistor, Npn, 65V, 100Ma, Sot363; Transistor Polarity Nexperia |
| Transistor Type | Transistor, Npn, 65V, 100Ma, Sot363; Transistor Polarity Nexperia |