MACOM Diodes - Zener - Single - JANTX1N5524BUR-1 JANTX1N5524BUR-1

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 133689-JANTX1N5524BU R-1 Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 133689-JANTX1N5524BU R-1 Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N5524BUR-1 - 133689-JANTX1N5524BUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N5524BUR-1
133689-JANTX1N5524BUR-1
Diodes - Zener - Single - JANTX1N5524BUR-1 133689-JANTX1N5524BUR-1
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 133689-JANTX1N5524BU R-1 Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 133689-JANTX1N5524BUR-1
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 133689-JANTX1N5524BUR-1
Product Name Diodes - Zener - Single - JANTX1N5524BUR-1
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data