MACOM Diodes - Zener - Single - JANTX1N4106UR-1 JANTX1N4106UR-1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 714641-JANTX1N4106UR -1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 8.12V
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 714641-JANTX1N4106UR -1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 8.12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4106UR-1 - 714641-JANTX1N4106UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4106UR-1
714641-JANTX1N4106UR-1
Diodes - Zener - Single - JANTX1N4106UR-1 714641-JANTX1N4106UR-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 714641-JANTX1N4106UR -1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 8.12V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 714641-JANTX1N4106UR-1
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 50nA at 8.12V

Buy Now
Single Zener Diodes - 1657-1019-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1657-1019-ND
Single Zener Diodes 1657-1019-ND
Zener Diode 12V 500mW ±5% Surface Mount DO-213AA

Zener Diode 12V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 714641-JANTX1N4106UR-1 1657-1019-ND
Product Name Diodes - Zener - Single - JANTX1N4106UR-1 Single Zener Diodes
VZ 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia - 58T1381 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1221501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details