Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191485-JANTX1N758A-
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 1μA at 8V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1191485-JANTX1N758A-1 |
| Product Name | Diodes - Zener - Single - JANTX1N758A-1 |
| VZ | 10 volts |