Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191433-JANTX1N4625U
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-213AA
Impedance (Maximum) (Zzt): 1.5 kOhms
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 10μA at 3V
Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 5.1V 500MW DO213AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1191433-JANTX1N4625UR-1 | 1657-1072-ND | JANTX1N4625UR-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4625UR-1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 5.1 volts | 5.1 volts |