MACOM Single Zener Diodes JANTX1N4130UR-1

Description
Zener Diode 68V 500mW ±5% Surface Mount DO-213AA
Request a Quote Datasheet
Description
Zener Diode 68V 500mW ±5% Surface Mount DO-213AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1657-1037-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1657-1037-ND
Single Zener Diodes 1657-1037-ND
Zener Diode 68V 500mW ±5% Surface Mount DO-213AA

Zener Diode 68V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet
Diodes - Zener - Single - JANTX1N4130UR-1 - 718803-JANTX1N4130UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4130UR-1
718803-JANTX1N4130UR-1
Diodes - Zener - Single - JANTX1N4130UR-1 718803-JANTX1N4130UR-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 718803-JANTX1N4130UR -1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10nA at 51.68V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 718803-JANTX1N4130UR-1
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 68V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 10nA at 51.68V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - JANTX1N4130UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N4130UR-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N4130UR-1
DIODE ZENER 68V 500MW DO213AA

DIODE ZENER 68V 500MW DO213AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1657-1037-ND 718803-JANTX1N4130UR-1 JANTX1N4130UR-1
Product Name Single Zener Diodes Diodes - Zener - Single - JANTX1N4130UR-1 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VZ 68 volts 68 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C3V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers