Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 144220-JANTX1N823-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 144220-JANTX1N823-1 |
| Product Name | Diodes - Zener - Single - JANTX1N823-1 |
| Life Cycle Stage | Active |
| Package | DO-35 |
| VZ | 6.2 volts |