Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 777679-JANTX1N4627UR
Series: Military, MIL-PRF-19500/435
Packaging: Bulk
Package: DO-213AA (Glass)
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 6.2V
Family Name: 1N4627
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AA
Impedance (Maximum) (Zzt): 1200 Ohm
Alternative Parts (Cross-Reference): TZQ5234B13; BZT55B6V2GS0864 ; VLZ6V2C-GS18; VLZ6V2C-GS08;
Introduction Date: March 30, 2006
ECCN: EAR99
Country of Origin: Germany, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 777679-JANTX1N4627UR-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4627UR-1 |
| VZ | 6.2 volts |