Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 760961-JANTX1N4579A-
Series: Military, MIL-PRF-19500/452
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.4V
Family Name: 1N4579A-1
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35 (DO-204AH)
Impedance (Maximum) (Zzt): 50 Ohm
Alternative Parts (Cross-Reference): JANTX1N4577A; JAN1N4577A; JANTXV1N4570;
Introduction Date: April 16, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
DIODE ZENER 6.4V 500MW DO35
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 760961-JANTX1N4579A-1 | JANTX1N4579A-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4579A-1 | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 6.4 volts | 6.4 volts |
| ZZT | 50 ohms | 50 ohms |
| IR | 0.0020 mA | 2 mA |