MACOM Single Zener Diodes JANTX1N4625-1

Description
Zener Diode 5.1V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1657-1071-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1657-1071-ND
Single Zener Diodes 1657-1071-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - JANTX1N4625-1 - 1191432-JANTX1N4625-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4625-1
1191432-JANTX1N4625-1
Diodes - Zener - Single - JANTX1N4625-1 1191432-JANTX1N4625-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191432-JANTX1N4625- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.5 kOhms Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Current - Reverse Leakage at Vr: 10μA at 3V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191432-JANTX1N4625-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 1.5 kOhms
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 10μA at 3V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1657-1071-ND 1191432-JANTX1N4625-1
Product Name Single Zener Diodes Diodes - Zener - Single - JANTX1N4625-1
VZ 5.1 volts
Unlock Full Specs
to access all available technical data