Zener Diode 18V 500mW ±5% Through Hole DO-35
Win Source Part Number: 1198914-JANTX1N4112-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 nA @ 13.67 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 100 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: MACOM Technology Solutions
Other Names: 1657-1026-MIL,1657-1
RoHS Status: RoHS non-compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1657-1026-ND | 1198914-JANTX1N4112-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |