MACOM Diodes - Zener - Single - JANTXV1N4626-1 JANTXV1N4626-1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191547-JANTXV1N4626 -1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.4 kOhms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 4V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191547-JANTXV1N4626 -1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.4 kOhms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTXV1N4626-1 - 1191547-JANTXV1N4626-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTXV1N4626-1
1191547-JANTXV1N4626-1
Diodes - Zener - Single - JANTXV1N4626-1 1191547-JANTXV1N4626-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1191547-JANTXV1N4626 -1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.4 kOhms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 4V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1191547-JANTXV1N4626-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 1.4 kOhms
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 10μA at 4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1191547-JANTXV1N4626-1
Product Name Diodes - Zener - Single - JANTXV1N4626-1
VZ 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C8V2/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Voltage Regulator diode (Zener diode) - HR1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details