Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 714642-JANTX1N4371AU
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 60μA at 1V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 714642-JANTX1N4371AUR-1 |
| Product Name | Diodes - Zener - Single - JANTX1N4371AUR-1 |
| VZ | 2.7 volts |