MACOM Diodes - Zener - Single - JANTX1N755AUR-1 JANTX1N755AUR-1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 922341-JANTX1N755AUR -1 Series: Military, MIL-PRF-19500/127 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 7.5 V 500 mW ±5% Surface Mount DO-213AA Package: Bulk Package: DO-213AA (Glass) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 1657-1124, 1657-1124-MIL
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 922341-JANTX1N755AUR -1 Series: Military, MIL-PRF-19500/127 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 7.5 V 500 mW ±5% Surface Mount DO-213AA Package: Bulk Package: DO-213AA (Glass) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 1657-1124, 1657-1124-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N755AUR-1 - 922341-JANTX1N755AUR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N755AUR-1
922341-JANTX1N755AUR-1
Diodes - Zener - Single - JANTX1N755AUR-1 922341-JANTX1N755AUR-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 922341-JANTX1N755AUR -1 Series: Military, MIL-PRF-19500/127 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 7.5 V 500 mW ±5% Surface Mount DO-213AA Package: Bulk Package: DO-213AA (Glass) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 1657-1124, 1657-1124-MIL

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 922341-JANTX1N755AUR-1
Series: Military, MIL-PRF-19500/127
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 7.5 V 500 mW ±5% Surface Mount DO-213AA
Package: Bulk
Package: DO-213AA (Glass)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 1657-1124, 1657-1124-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N755AUR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N755AUR-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N755AUR-1
DIODE ZENER 7.5V 500MW DO213AA

DIODE ZENER 7.5V 500MW DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 922341-JANTX1N755AUR-1 JANTX1N755AUR-1
Product Name Diodes - Zener - Single - JANTX1N755AUR-1 Discrete Semiconductor Products - Diodes - Zener
Package DO-213AA DO-213AA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Removed; Discontinued at Digi-Key
Unlock Full Specs
to access all available technical data

Similar Products

 - 1N4732A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7513708P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details