MACOM Diodes - Zener - Single - JANTX1N4574A-1 JANTX1N4574A-1

Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 138514-JANTX1N4574A- 1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 (DO-204AH) Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 138514-JANTX1N4574A- 1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 (DO-204AH) Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4574A-1 - 138514-JANTX1N4574A-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4574A-1
138514-JANTX1N4574A-1
Diodes - Zener - Single - JANTX1N4574A-1 138514-JANTX1N4574A-1
Manufacturer: Aeroflex Metelics, Division of MACOM Win Source Part Number: 138514-JANTX1N4574A- 1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 (DO-204AH) Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Aeroflex Metelics, Division of MACOM
Win Source Part Number: 138514-JANTX1N4574A-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35 (DO-204AH)
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N4574A-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N4574A-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N4574A-1
DIODE ZENER 6.4V 500MW DO35

DIODE ZENER 6.4V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 138514-JANTX1N4574A-1 JANTX1N4574A-1
Product Name Diodes - Zener - Single - JANTX1N4574A-1 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package DO-35 (DO-204AH) DO-35; DO-35
VZ 6.4 volts 6.4 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data