Manufacturer: Aeroflex-Metelics,-D
Win Source Part Number: 138231-JANTX1N3024B-
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-204AL (DO-41)
Tolerance: ±5%
Power - Max: 1W
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Alternative Parts (Cross-Reference): JANTX1N3024B-1; 1N4702RR2; 1N6004BTA2; 1N4744ATA;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 138231-JANTX1N3024B-1 |
| Product Name | Discrete Semiconductor Products |
| VZ | 15 volts |