Manufacturer: ON Semiconductor
Win Source Part Number: 022557-MC14017BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
JOHNSON DECADE COUNTER, SOIC-16; Logic Family / Base Number:MC14017; Counter Type:Decade, Johnson; Clock Frequency:6.7MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
IC DECADE COUNTER 10BIT 16SOIC
Positive Edge 3V~18V 10 1 16MHz SOIC-16 Counters / Dividers ROHS
IC DECADE COUNTER/DIVIDER 16SOIC
IC DECADE COUNTER/DIVIDER 16SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 022557-MC14017BDR2G | MC14017BDR2GOSCT-ND | 81Y6551 | MC14017BDR2G | MC14017BDR2G | MC14017BDR2G | MC14017BDR2G | MC14017BDR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14017BDR2G | Counters, Dividers | Johnson Decade Counter, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic ICs >> Counters / Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | 3V~18V | 3 V ~ 18 V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | BCD/Decade Counter | Decade, Johnson | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous; Asynchronous | Synchronous |