Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
ODG (ORIGIN DATA GLOBAL)
74HC161S -- COUNTERS AND FREQUENCY DIVIDERS
ODG (Origin Data Global)
Counters and Frequency Dividers
74HC161S
Description
Rising Edge 2V~6V SOP-16 Counters, Dividers ROHS
ODG (Origin Data Global)
Done
Description
Rising Edge 2V~6V SOP-16 Counters, Dividers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Counters and Frequency Dividers
74HC161S
Counters and Frequency Dividers
74HC161S
Rising Edge 2V~6V SOP-16 Counters, Dividers ROHS
Rising Edge 2V~6V SOP-16 Counters, Dividers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Counters
Product Number
74HC161S
Product Name
Counters and Frequency Dividers
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Counter - 2 Up/Down Counters
750-638
Specs
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Rochester Electronics
Logic - Logic - Counters, Dividers - 74HC40103PW
74HC40103PW
View Details
2
suppliers
RS Components, Ltd.
Counter ICs
1697239
Specs
Supply Voltage
6 v, 2 v
Package Type
SSOP; Tssop
Logic Family
Hc
View Details
Texas Instruments
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HC4024M
Specs
Supply Voltage
3.3V; 5V; 6
Package Type
PDIP,SO,SOIC,TSSOP
Logic Family
HC
View Details
7
suppliers