Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 207821-MC14017BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4017BE; HCF4017BEY; MC14017BCP; MC14017BCPG;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
IC DECADE COUNTER 10BIT 16DIP
IC COUNTER/DIVIDER DECADE 16DIP
IC COUNTER/DIVIDER DECADE 16DIP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP
LOG CMOS COUNTER DECADE PB FREE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14017BCPGOS-ND | 207821-MC14017BCPG | MC14017BCPG | MC14017BCPG | MC14017BCPG | MC14017BCPG | 70099840 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14017BCPG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | LOG CMOS COUNTER DECADE PB FREE |
| Counter Type | BCD/Decade Counter | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | PDIP |