Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 099119-HCF4024M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4024BM; HCF4024BM1; CD4024BCMX;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 7-BIT 14SO
IC COUNTER/DIVIDER 7ST 14-SOIC
IC COUNTER/DIVIDER 7ST 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-1121-2-ND | 099119-HCF4024M013TR | HCF4024M013TR | HCF4024M013TR | HCF4024M013TR | HCF4024M013TR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - HCF4024M013TR | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |