Manufacturer: STMicroelectronics
Win Source Part Number: 038067-HCF4024BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4024BE; CD4024BCN; MC14024BCPG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP
IC COUNTER/DIVIDER 7ST 14-DIP
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP
IC BINARY COUNTER 7-BIT 14DIP
IC COUNTER/DIVIDER 7ST 14-DIP
IC COUNTER/DIVIDER 7ST 14-DIP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 038067-HCF4024BEY | 497-1353-5-ND | 761-HCF4024BEY | HCF4024BEY | HCF4024BEY | HCF4024BEY | HCF4024BEY |
| Product Name | Logic - Logic - Counters, Dividers - HCF4024BEY | Counters, Dividers | IC COUNTER/DIVIDER 7ST 14-DIP | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 20 V | 1.8V; 5V; 5V | 3 V ~ 20 V | 3 V ~ 20 V | |||
| Package Type | DIP; 14-DIP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | MOD-N | ||||||
| Counter Category | Asynchronous | Synchronous | Synchronous |