DEWALT Industrial Tool Co. 4-1/2" (115mm) Small Angle Grinder D28112

Description
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Lock-on slide switch provides increased user comfort in extended use applications Matching wheel flanges allow the use of common accessories
Description
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Lock-on slide switch provides increased user comfort in extended use applications Matching wheel flanges allow the use of common accessories

Suppliers

Company
Product
Description
Supplier Links
4-1/2" (115mm) Small Angle Grinder - D28112 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" (115mm) Small Angle Grinder
D28112
4-1/2" (115mm) Small Angle Grinder D28112
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Lock-on slide switch provides increased user comfort in extended use applications Matching wheel flanges allow the use of common accessories

Product Features

  • 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection
  • Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents
  • Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces
  • One-piece brush arm prevents brush hang-up due to dust ingestion
  • Quick-Change™ Wheel Release allows tool free wheel removal
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Vibration-reducing side handle increases comfort for extended use applications
  • Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage
  • Oversized, protected spindle lock button provides easier and quicker wheel changes
  • Lock-on slide switch provides increased user comfort in extended use applications
  • Matching wheel flanges allow the use of common accessories
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28112
Product Name 4-1/2" (115mm) Small Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
GA9040S - 9" Angle Grinder - GA9040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Form Grinder - PG-9BHD - Glebar Company Inc.
Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision; Vibratory / Oscillatory
Mounting Floor / Machine Tool
Applications / Materials Abraded Bearing; Ceramics / Glass; Metal; Plastics or Composites; Wet Grinding (optional feature); Wood; Rubber
View Details