DEWALT Industrial Tool Co. 4-1/2" (115mm) Small Angle Grinder D28402

Description
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Paddle switch with safety lock-off prevents accidental start up Matching wheel flanges allow the use of common accessories
Description
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Paddle switch with safety lock-off prevents accidental start up Matching wheel flanges allow the use of common accessories

Suppliers

Company
Product
Description
Supplier Links
4-1/2" (115mm) Small Angle Grinder - D28402 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" (115mm) Small Angle Grinder
D28402
4-1/2" (115mm) Small Angle Grinder D28402
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Paddle switch with safety lock-off prevents accidental start up Matching wheel flanges allow the use of common accessories

Product Features

  • 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection
  • Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents
  • Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces
  • One-piece brush arm prevents brush hang-up due to dust ingestion
  • Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Vibration-reducing side handle increases comfort for extended use applications
  • Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage
  • Oversized, protected spindle lock button provides easier and quicker wheel changes
  • Paddle switch with safety lock-off prevents accidental start up
  • Matching wheel flanges allow the use of common accessories
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28402
Product Name 4-1/2" (115mm) Small Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
GA7021 - 7" Angle Grinder - GA7021 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details