DEWALT Industrial Tool Co. 9" 6,500 rpm 4.9 HP Angle Grinder, No-Lk DWE4599N

Description
Product Features E-Clutch® shuts the tool off when a wheel pinch or wheel stall is detected, reducing kick-back DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Light weight design (12.8 lbs) lessens user fatigue Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 6,500 rpm provides optimal material removal with 9" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Anti-Vibe Trigger Handle reduces user fatigue caused by vibration Soft grip trigger handle provides greater comfort and control High power 4.9 HP (maximum motor HP) 6,500 rpm motor provides overload protection giving higher operating speeds under load
Description
Product Features E-Clutch® shuts the tool off when a wheel pinch or wheel stall is detected, reducing kick-back DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Light weight design (12.8 lbs) lessens user fatigue Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 6,500 rpm provides optimal material removal with 9" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Anti-Vibe Trigger Handle reduces user fatigue caused by vibration Soft grip trigger handle provides greater comfort and control High power 4.9 HP (maximum motor HP) 6,500 rpm motor provides overload protection giving higher operating speeds under load

Suppliers

Company
Product
Description
Supplier Links
9" 6,500 rpm 4.9 HP Angle Grinder, No-Lk - DWE4599N - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" 6,500 rpm 4.9 HP Angle Grinder, No-Lk
DWE4599N
9" 6,500 rpm 4.9 HP Angle Grinder, No-Lk DWE4599N
Product Features E-Clutch® shuts the tool off when a wheel pinch or wheel stall is detected, reducing kick-back DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Light weight design (12.8 lbs) lessens user fatigue Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 3 position side handle provides improved ergonomics for specific applications 6,500 rpm provides optimal material removal with 9" grinding wheels Brush door allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Anti-Vibe Trigger Handle reduces user fatigue caused by vibration Soft grip trigger handle provides greater comfort and control High power 4.9 HP (maximum motor HP) 6,500 rpm motor provides overload protection giving higher operating speeds under load

Product Features

  • E-Clutch® shuts the tool off when a wheel pinch or wheel stall is detected, reducing kick-back
  • DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance.
  • Anti-Vibration side handle reduces the users exposure to vibration, a Perform & Protect™ Vibration Feature
  • Power-Loss Reset® prevents accidental re-starts following a power disruption when the tool is left in the "on" position, a Perform & Protect™ Control Feature
  • Power-Off® Advanced Electronic Overload Protection shuts the tool off before it reaches overload or burn-up
  • Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor
  • Light weight design (12.8 lbs) lessens user fatigue
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 3 position side handle provides improved ergonomics for specific applications
  • 6,500 rpm provides optimal material removal with 9" grinding wheels
  • Brush door allows for quick brush replacement
  • Quick Change Guard allows user to quickly adjust guard to redirect sparks
  • Anti-Vibe Trigger Handle reduces user fatigue caused by vibration
  • Soft grip trigger handle provides greater comfort and control
  • High power 4.9 HP (maximum motor HP) 6,500 rpm motor provides overload protection giving higher operating speeds under load
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4599N
Product Name 9" 6,500 rpm 4.9 HP Angle Grinder, No-Lk
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 218398 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Type Grinder
Rotary Speed 3500 to 8500 rpm
View Details
Portable Pneumatic Surface Finisher - LP 1503 AIR - CS UNITEC
Specs
Type Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
View Details