DEWALT Industrial Tool Co. 5" (125mm) Medium Angle Grinder DW831

Description
Product Features 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal High power-to-weight ratio for greater efficiency and reduced user fatigue Adjustable guard can be adjusted to redirect sparks away from user Rear handle design for greater comfort and control External brush caps for easy servicing Sealed ball and roller bearings for extended motor life
Description
Product Features 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal High power-to-weight ratio for greater efficiency and reduced user fatigue Adjustable guard can be adjusted to redirect sparks away from user Rear handle design for greater comfort and control External brush caps for easy servicing Sealed ball and roller bearings for extended motor life

Suppliers

Company
Product
Description
Supplier Links
5" (125mm) Medium Angle Grinder - DW831 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" (125mm) Medium Angle Grinder
DW831
5" (125mm) Medium Angle Grinder DW831
Product Features 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal High power-to-weight ratio for greater efficiency and reduced user fatigue Adjustable guard can be adjusted to redirect sparks away from user Rear handle design for greater comfort and control External brush caps for easy servicing Sealed ball and roller bearings for extended motor life

Product Features

  • 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal
  • High power-to-weight ratio for greater efficiency and reduced user fatigue
  • Adjustable guard can be adjusted to redirect sparks away from user
  • Rear handle design for greater comfort and control
  • External brush caps for easy servicing
  • Sealed ball and roller bearings for extended motor life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DW831
Product Name 5" (125mm) Medium Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
GA7040S - 7" Angle Grinder - GA7040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details