DEWALT Industrial Tool Co. 9" 6,500 rpm 4HP Angle Grinder DWE4519

Description
Product Features High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 2 position side handle provides improved ergonomics for specific applications 6,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement
Description
Product Features High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 2 position side handle provides improved ergonomics for specific applications 6,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement

Suppliers

Company
Product
Description
Supplier Links
9" 6,500 rpm 4HP Angle Grinder - DWE4519 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" 6,500 rpm 4HP Angle Grinder
DWE4519
9" 6,500 rpm 4HP Angle Grinder DWE4519
Product Features High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 2 position side handle provides improved ergonomics for specific applications 6,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement

Product Features

  • High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load
  • Epoxy coated field and armature provide long service life against abrasion from airborne debris
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 2 position side handle provides improved ergonomics for specific applications
  • 6,500 rpm provides optimal material removal with 9" grinding wheels
  • Brush window allows for quick brush replacement
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4519
Product Name 9" 6,500 rpm 4HP Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Manual Grinding Machine -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Type Grinder; Backstand
Mounting Floor / Machine Tool
Power Source Electric Motor
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details