DEWALT Industrial Tool Co. 7" (180mm) Large Angle Grinder D28494S

Description
Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates 6,000 rpm speed is designed for versatility in a variety of applications Lightweight design increases productivity in extended use applications
Description
Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates 6,000 rpm speed is designed for versatility in a variety of applications Lightweight design increases productivity in extended use applications

Suppliers

Company
Product
Description
Supplier Links
7" (180mm) Large Angle Grinder - D28494S - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" (180mm) Large Angle Grinder
D28494S
7" (180mm) Large Angle Grinder D28494S
Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates 6,000 rpm speed is designed for versatility in a variety of applications Lightweight design increases productivity in extended use applications

Product Features

  • High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load
  • Epoxy coated field and armature provide long service life against abrasion from airborne debris
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 5 position side handle provides improved ergonomics for specific applications
  • 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates
  • 6,000 rpm speed is designed for versatility in a variety of applications
  • Lightweight design increases productivity in extended use applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28494S
Product Name 7" (180mm) Large Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2501735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3200 rpm
Power Source Electric Motor
View Details
Studer - S22 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - UGC CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Thread Grinding; Surface; Universal (ID/OD)
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details