DEWALT Industrial Tool Co. 7" 8,500 rpm 4HP Angle Grinder DWE4517

Description
Product Features High power 4 HP (maximum motor HP) 8,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 2 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement
Description
Product Features High power 4 HP (maximum motor HP) 8,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 2 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement

Suppliers

Company
Product
Description
Supplier Links
7" 8,500 rpm 4HP Angle Grinder - DWE4517 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" 8,500 rpm 4HP Angle Grinder
DWE4517
7" 8,500 rpm 4HP Angle Grinder DWE4517
Product Features High power 4 HP (maximum motor HP) 8,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 2 position side handle provides improved ergonomics for specific applications 8,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement

Product Features

  • High power 4 HP (maximum motor HP) 8,500 rpm motor with overload protection provides higher operating speeds under load
  • Epoxy coated field and armature provide long service life against abrasion from airborne debris
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 2 position side handle provides improved ergonomics for specific applications
  • 8,500 rpm provides optimal material removal with 9" grinding wheels
  • Brush window allows for quick brush replacement
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4517
Product Name 7" 8,500 rpm 4HP Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
VARILEX® WSF 1800 - 65000A - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal
View Details
Walter Helitronic - Power Diamond CNC Erosion (EDG) Machine - United Grinding Technologies Inc.
Specs
Type Grinder
View Details